SCHURTER Inc Fuses 3403.0159.24

Description
200mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
200mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-4658-1-ND - DigiKey
Thief River Falls, MN, United States
200mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

200mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-4658-2-ND - DigiKey
Thief River Falls, MN, United States
200mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

200mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-4658-6-ND - DigiKey
Thief River Falls, MN, United States
200mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

200mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Smd, 0.2A, Time Delay; Fuse Current Schurter - 53R0943 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.2A, Time Delay; Fuse Current Schurter
53R0943
Fuse, Smd, 0.2A, Time Delay; Fuse Current Schurter 53R0943
FUSE, SMD, 0.2A, TIME DELAY; Fuse Current:200mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:4012; Product Range:UMT 250 Series; Breaking Capacity Current AC:200A RoHS Compliant: Yes

FUSE, SMD, 0.2A, TIME DELAY; Fuse Current:200mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:4012; Product Range:UMT 250 Series; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 3403.0159.24
FUSE BRD MNT 200MA 250VAC 125VDC

FUSE BRD MNT 200MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 486-4658-1-ND 53R0943 3403.0159.24
Product Name Fuses Fuse, Smd, 0.2A, Time Delay; Fuse Current Schurter Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details