SCHURTER Inc Fuses 3403.0116.11

Description
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3438-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuse, Smd, 1A, Time Delay; Fuse Current Schurter - 32C4920 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Time Delay; Fuse Current Schurter
32C4920
Fuse, Smd, 1A, Time Delay; Fuse Current Schurter 32C4920
FUSE, SMD, 1A, TIME DELAY; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OMT 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 1A, TIME DELAY; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OMT 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
3403.0116.11
Circuit Protection - Fuses 3403.0116.11
FUSE BOARD MOUNT 1A 250VAC 2SMD

FUSE BOARD MOUNT 1A 250VAC 2SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3438-ND 32C4920 3403.0116.11
Product Name Fuses Fuse, Smd, 1A, Time Delay; Fuse Current Schurter Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002640023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 80 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details