SCHURTER Inc Fuses 3403.0017.11

Description
1.25A 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
1.25A 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3434-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

1.25A 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
3403.0017.11
Circuit Protection - Fuses 3403.0017.11
FUSE BRD MNT 1.25A 250VAC/VDC

FUSE BRD MNT 1.25A 250VAC/VDC

Supplier's Site
Fuse, Smd, 1.25A, Fast Acting; Fuse Current Schurter - 92F1955 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.25A, Fast Acting; Fuse Current Schurter
92F1955
Fuse, Smd, 1.25A, Fast Acting; Fuse Current Schurter 92F1955
FUSE, SMD, 1.25A, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OMF 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 1.25A, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OMF 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-3434-ND 3403.0017.11 92F1955
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 1.25A, Fast Acting; Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
Fuses - 002641021 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers