SCHURTER Inc Fuse, Pcb, 2A, 250Vac, Time Delay; Fuse Current Schurter 34.6918

Description
FUSE, PCB, 2A, 250VAC, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:MXT 250 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 2A, 250VAC, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:MXT 250 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 2A, 250Vac, Time Delay; Fuse Current Schurter - 32C3346 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 250Vac, Time Delay; Fuse Current Schurter
32C3346
Fuse, Pcb, 2A, 250Vac, Time Delay; Fuse Current Schurter 32C3346
FUSE, PCB, 2A, 250VAC, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:MXT 250 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, PCB, 2A, 250VAC, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:MXT 250 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0034.6918 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.6918
Circuit Protection - Fuses 0034.6918
FUSE BOARD MNT 2A 250VAC RADIAL

FUSE BOARD MNT 2A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 32C3346 0034.6918
Product Name Fuse, Pcb, 2A, 250Vac, Time Delay; Fuse Current Schurter Circuit Protection - Fuses
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002630003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 4 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers