SCHURTER Inc Fuse;Submin/Non-Resettable;Time Lag;1.6A;Dims 8.5x8.5mm;Thermoplastic;Radial 34.6617

Description
250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses Terminals copper tin plated
Description
250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses Terminals copper tin plated

Suppliers

Company
Product
Description
Supplier Links
Fuse;Submin/Non-Resettable;Time Lag;1.6A;Dims 8.5x8.5mm;Thermoplastic;Radial - 70160205 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Submin/Non-Resettable;Time Lag;1.6A;Dims 8.5x8.5mm;Thermoplastic;Radial
70160205
Fuse;Submin/Non-Resettable;Time Lag;1.6A;Dims 8.5x8.5mm;Thermoplastic;Radial 70160205
250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses Terminals copper tin plated

250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses

  • Terminals copper tin plated
Supplier's Site
Circuit Protection - Fuses - 0034.6617 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0034.6617
Circuit Protection - Fuses 0034.6617
FUSE BRD MNT 1.6A 250VAC 125VDC

FUSE BRD MNT 1.6A 250VAC 125VDC

Supplier's Site
Fuse, Pcb, 1.6A, 250V, Time Delay; Fuse Current Schurter - 16F2149 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.6A, 250V, Time Delay; Fuse Current Schurter
16F2149
Fuse, Pcb, 1.6A, 250V, Time Delay; Fuse Current Schurter 16F2149
FUSE, PCB, 1.6A, 250V, TIME DELAY; Fuse Current:1.6A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35ARoHS Compliant: Yes

FUSE, PCB, 1.6A, 250V, TIME DELAY; Fuse Current:1.6A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 70160205 0034.6617 16F2149
Product Name Fuse;Submin/Non-Resettable;Time Lag;1.6A;Dims 8.5x8.5mm;Thermoplastic;Radial Circuit Protection - Fuses Fuse, Pcb, 1.6A, 250V, Time Delay; Fuse Current Schurter
Fuse Material Thermoplastic
Mounting Solderable (Surface Mount Technology) Solderable (with leads)
Approvals / Standards UL; CSA; IEC
Features Time Lag Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers