FUSE BRD MNT 500MA 250VAC 125VDC
FUSE, PCB, 500mA, 250V, TIME DELAY; Fuse Current:500mA; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes
250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0034.6612 | 16F2144 | 70160195 |
| Product Name | Circuit Protection - Fuses | Fuse, Pcb, 500Ma, 250V, Time Delay; Fuse Current Schurter | Fuse;Submin/Non-Resettable;Time Lag;0.5A;Dims 8.5x8.5mm;Thermoplastic;Radial |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Rated Breaking Capacity | 35 amps |