The MSF 250 Fuse F 63mA from Schurter is a non-resettable fuse designed for use in printed circuit boards. It operates at a rated voltage of 250 VAC and has a rated current of 63 mA. This fuse features a quick-acting characteristic and a breaking capacity of 35 A. It is suitable for ambient temperatures ranging from -40 °C to 85 °C and is compliant with several standards, including IEC 60127-3, UL 248-14, and CSA C22.2 no. 248.14. The fuse is constructed with a thermoplastic housing rated UL 94V-0 and tin-plated copper terminals, ensuring durability and reliability in various applications. The MSF 250 is available for direct soldering on PCBs and can be mounted using through-hole technology (THT).
MSF 250 Fuse F 63mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 23B8448 |
| Product Name | Msf 250 Fuse F 63Ma Schurter |