SCHURTER Inc Msf 250 Fuse F 5A Schurter 34.6051

Description
MSF 250 Fuse F 5A
Datasheet
Description
MSF 250 Fuse F 5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Msf 250 Fuse F 5A Schurter - 32C3304 - Newark, An Avnet Company
Chicago, IL, United States
Msf 250 Fuse F 5A Schurter
32C3304
Msf 250 Fuse F 5A Schurter 32C3304
MSF 250 Fuse F 5A

MSF 250 Fuse F 5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C3304
Product Name Msf 250 Fuse F 5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7692025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details
Plug-In GFCI Timer Plug Auto Reset 1-15P UL Recoginzed - G20PATR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
30 Amp Permanent Series Single and Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
Very low harmonic distortion bidirectional ESD protection diode - PESD30VY1BSFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details