Nexperia B.V. Very low harmonic distortion bidirectional ESD protection diode PESD30VY1BSFYL

Description
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line VRWM = 30 V device Very low diode capacitance, Cd = 0.16 pF typical Extremely low Harmonic Distortion Extremely low clamping voltage to protect sensitive I/Os Extremely low inductance protection path to ground ESD protection up to ±10 kV according to IEC 61000-4-2 Ultra-small SMD package IEC 61000-4-5 (surge): IPP = 5.5 A peak pulse (average measured) Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Antenna protection 30 V data lines USB SuperSpeed, HiSpeed, CC, SBU data lines
Request a Quote
Description
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line VRWM = 30 V device Very low diode capacitance, Cd = 0.16 pF typical Extremely low Harmonic Distortion Extremely low clamping voltage to protect sensitive I/Os Extremely low inductance protection path to ground ESD protection up to ±10 kV according to IEC 61000-4-2 Ultra-small SMD package IEC 61000-4-5 (surge): IPP = 5.5 A peak pulse (average measured) Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Antenna protection 30 V data lines USB SuperSpeed, HiSpeed, CC, SBU data lines
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Bidirectional ESD protection diode for one signal line, housed in a DSN0603-2 (SOD962-2) leadless ultra-small SMD package measuring 0.6 mm x 0.3 mm x 0.3 mm. The device has a reverse standoff voltage of 30 V and a typical diode capacitance of 0.16 pF at 1 MHz and 0 V. It provides ESD protection up to ±10 kV according to IEC 61000-4-2 and handles surge currents up to 5.5 A peak pulse (average measured) per IEC 61000-4-5. Designed for protection of 30 V data lines including USB SuperSpeed, HiSpeed, CC, and SBU signals.

Datasheet Summary
Powered by GS/AI

Bidirectional ESD protection diode for one signal line, housed in a DSN0603-2 (SOD962-2) leadless ultra-small SMD package measuring 0.6 mm x 0.3 mm x 0.3 mm. The device has a reverse standoff voltage of 30 V and a typical diode capacitance of 0.16 pF at 1 MHz and 0 V. It provides ESD protection up to ±10 kV according to IEC 61000-4-2 and handles surge currents up to 5.5 A peak pulse (average measured) per IEC 61000-4-5. Designed for protection of 30 V data lines including USB SuperSpeed, HiSpeed, CC, and SBU signals.

Suppliers

Company
Product
Description
Supplier Links
Very low harmonic distortion bidirectional ESD protection diode - PESD30VY1BSFYL - Nexperia B.V.
Nijmegen, Netherlands
Very low harmonic distortion bidirectional ESD protection diode
PESD30VY1BSFYL
Very low harmonic distortion bidirectional ESD protection diode PESD30VY1BSFYL
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line VRWM = 30 V device Very low diode capacitance, Cd = 0.16 pF typical Extremely low Harmonic Distortion Extremely low clamping voltage to protect sensitive I/Os Extremely low inductance protection path to ground ESD protection up to ±10 kV according to IEC 61000-4-2 Ultra-small SMD package IEC 61000-4-5 (surge): IPP = 5.5 A peak pulse (average measured) Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Antenna protection 30 V data lines USB SuperSpeed, HiSpeed, CC, SBU data lines

Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • VRWM = 30 V device
  • Very low diode capacitance, Cd = 0.16 pF typical
  • Extremely low Harmonic Distortion
  • Extremely low clamping voltage to protect sensitive I/Os
  • Extremely low inductance protection path to ground
  • ESD protection up to ±10 kV according to IEC 61000-4-2
  • Ultra-small SMD package
  • IEC 61000-4-5 (surge): IPP = 5.5 A peak pulse (average measured)

Applications

  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
  • Antenna protection
  • 30 V data lines
  • USB SuperSpeed, HiSpeed, CC, SBU data lines
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD30VY1BSFYL
Product Name Very low harmonic distortion bidirectional ESD protection diode
Mounting / Packaging SOD962-2 SOD962-2
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-low capacitance bidirectional ESD protection diode - PESD30VF1BALS-QYL - Nexperia B.V.
Specs
Mounting / Packaging SOD882BD SOD882BD
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD2CANFD24LT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB5UTTS-QX - Nexperia B.V.
Specs
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD24V-QCZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8009 SOT8009
Standards and Certifications RoHS
View Details
2 suppliers