Suzhou Ele Mfg Co., Ltd. Plug-In GFCI Timer Plug Auto Reset 1-15P UL Recoginzed G20PATR115

Description
Perfect for use in portable swimming pools | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | UL listed and CUL listed and recognized | Comply with Department OF ENERGY test procedure for delicated-purpose pool pumps and achieve the function of timing | Low power consumption and long service life. The impact-resistant body provides superior performance and safety | Waterproof rating exceeds Level UL 50E-3R | Automatic reset cord sets will automatically reset on when plugged in or when power is restored after a power interruption | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P 5-20P 1-15P grounded and non-grounded plug as optional
Request a Quote
Description
Perfect for use in portable swimming pools | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | UL listed and CUL listed and recognized | Comply with Department OF ENERGY test procedure for delicated-purpose pool pumps and achieve the function of timing | Low power consumption and long service life. The impact-resistant body provides superior performance and safety | Waterproof rating exceeds Level UL 50E-3R | Automatic reset cord sets will automatically reset on when plugged in or when power is restored after a power interruption | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P 5-20P 1-15P grounded and non-grounded plug as optional
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug-In GFCI Timer Plug Auto Reset 1-15P UL Recoginzed - G20PATR115 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Plug-In GFCI Timer Plug Auto Reset 1-15P UL Recoginzed
G20PATR115
Plug-In GFCI Timer Plug Auto Reset 1-15P UL Recoginzed G20PATR115
Perfect for use in portable swimming pools | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | UL listed and CUL listed and recognized | Comply with Department OF ENERGY test procedure for delicated-purpose pool pumps and achieve the function of timing | Low power consumption and long service life. The impact-resistant body provides superior performance and safety | Waterproof rating exceeds Level UL 50E-3R | Automatic reset cord sets will automatically reset on when plugged in or when power is restored after a power interruption | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P 5-20P 1-15P grounded and non-grounded plug as optional

  • Perfect for use in portable swimming pools |
  • Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt |
  • Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance |
  • UL listed and CUL listed and recognized |
  • Comply with Department OF ENERGY test procedure for delicated-purpose pool pumps and achieve the function of timing |
  • Low power consumption and long service life. The impact-resistant body provides superior performance and safety |
  • Waterproof rating exceeds Level UL 50E-3R |
  • Automatic reset cord sets will automatically reset on when plugged in or when power is restored after a power interruption |
  • Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional |
  • Configure 5-15P 5-20P 1-15P grounded and non-grounded plug as optional
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Circuit Protection Components
Product Number G20PATR115
Product Name Plug-In GFCI Timer Plug Auto Reset 1-15P UL Recoginzed
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

3 Wire Grounding In Line GFCI, 5-20P Auto Reset - G1220CA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
In-Line GFCI Plug Auto Reset 1-15P UL Listed - G20CA115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
PRCD / RCD - P151630-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
2 Wire In Line GFCI, 1-15P Auto Reset - G1215CA2 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details