SCHURTER Inc Circuit Protection - Fuses 34.602

Description
FUSE BOARD MNT 4A 250VAC RADIAL
Datasheet
Description
FUSE BOARD MNT 4A 250VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Fuses
0034.6020
Circuit Protection - Fuses 0034.6020
FUSE BOARD MNT 4A 250VAC RADIAL

FUSE BOARD MNT 4A 250VAC RADIAL

Supplier's Site
Fuse, Pcb, 4A, 250V, Fast Acting; Fuse Current Schurter - 31C2026 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 4A, 250V, Fast Acting; Fuse Current Schurter
31C2026
Fuse, Pcb, 4A, 250V, Fast Acting; Fuse Current Schurter 31C2026
FUSE, PCB, 4A, 250V, FAST ACTING; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 4A, 250V, FAST ACTING; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse;Submin/Non-Resettable;Fast Acting;4A;Dims 8.5x8.5mm;Thermoplastic;Radial - 70160061 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Submin/Non-Resettable;Fast Acting;4A;Dims 8.5x8.5mm;Thermoplastic;Radial
70160061
Fuse;Submin/Non-Resettable;Fast Acting;4A;Dims 8.5x8.5mm;Thermoplastic;Radial 70160061
250 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting Fuse

250 V, Radial Leaded, Non Resettable Subminiature Fuses

  • Low breaking capacity
  • Quick acting Fuse
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 0034.6020 31C2026 70160061
Product Name Circuit Protection - Fuses Fuse, Pcb, 4A, 250V, Fast Acting; Fuse Current Schurter Fuse;Submin/Non-Resettable;Fast Acting;4A;Dims 8.5x8.5mm;Thermoplastic;Radial
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 4 amps 4 amps 4 amps
Rated Breaking Capacity 40 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 6 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details