SCHURTER Inc Fuse, Pcb, 63Ma, 250V, Fast Acting; Fuse Current Schurter 34.6002

Description
FUSE, PCB, 63mA, 250V, FAST ACTING; Fuse Current:63mA; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 63mA, 250V, FAST ACTING; Fuse Current:63mA; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 63Ma, 250V, Fast Acting; Fuse Current Schurter - 98B9104 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 63Ma, 250V, Fast Acting; Fuse Current Schurter
98B9104
Fuse, Pcb, 63Ma, 250V, Fast Acting; Fuse Current Schurter 98B9104
FUSE, PCB, 63mA, 250V, FAST ACTING; Fuse Current:63mA; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 63mA, 250V, FAST ACTING; Fuse Current:63mA; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0034.6002
Circuit Protection - Fuses 0034.6002
FUSE BOARD MNT 63MA 250VAC RAD

FUSE BOARD MNT 63MA 250VAC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 98B9104 0034.6002
Product Name Fuse, Pcb, 63Ma, 250V, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110425 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details