FUSE, PCB, 50mA, 250V, FAST ACTING; Fuse Current:50mA; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes
FUSE BOARD MNT 50MA 250VAC RAD
MSF250 Series Fast-Acting 250 V 0.05 A ? 8.5 x 8.5 mm Subminiature Radial Fuse
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 88K2046 | 0034.6001 | 685-0034.6001 |
| Product Name | Fuse, Pcb, 50Ma, 250V, Fast Acting; Fuse Current Schurter | Circuit Protection - Fuses | MSF250 Series Fast-Acting 250 V 0.05 A ? 8.5 x 8.5 mm Subminiature Radial Fuse |
| Mounting | Solderable (with leads) | ||
| Features | Fast Acting | Fast Acting | |
| Rated Voltage | 250 volts | 250 volts | |
| Rated Current | 0.0500 amps | 0.0500 amps |