SCHURTER Inc Fuse, Cartridge, 2A, Time Delay; Blow Characteristic Schurter 34.5046

Description
FUSE, CARTRIDGE, 2A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:FTT 5x20 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 2A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:FTT 5x20 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 2A, Time Delay; Blow Characteristic Schurter - 32C3236 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2A, Time Delay; Blow Characteristic Schurter
32C3236
Fuse, Cartridge, 2A, Time Delay; Blow Characteristic Schurter 32C3236
FUSE, CARTRIDGE, 2A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:FTT 5x20 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, CARTRIDGE, 2A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:FTT 5x20 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0034.5046 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.5046
Circuit Protection - Fuses 0034.5046
FUSE GLASS 2A 250VAC 5X20MM

FUSE GLASS 2A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 32C3236 0034.5046
Product Name Fuse, Cartridge, 2A, Time Delay; Blow Characteristic Schurter Circuit Protection - Fuses
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers