SCHURTER Inc Cartridge Fuse, Time Delay, 16A, 250V; Blow Characteristic Schurter 34.3429

Description
CARTRIDGE FUSE, TIME DELAY, 16A, 250V; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:FST Series RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, TIME DELAY, 16A, 250V; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:FST Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, Time Delay, 16A, 250V; Blow Characteristic Schurter - 32C3098 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 16A, 250V; Blow Characteristic Schurter
32C3098
Cartridge Fuse, Time Delay, 16A, 250V; Blow Characteristic Schurter 32C3098
CARTRIDGE FUSE, TIME DELAY, 16A, 250V; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:FST Series RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 16A, 250V; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:FST Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0034.3429 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.3429
Circuit Protection - Fuses 0034.3429
FUSE GLASS 16A 250VAC 3AB 3AG

FUSE GLASS 16A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 32C3098 0034.3429
Product Name Cartridge Fuse, Time Delay, 16A, 250V; Blow Characteristic Schurter Circuit Protection - Fuses
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002625305 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 12 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers