SCHURTER Inc Fuse;Cylinder/Non-Resettable;Fast Acting;5A;Dims 5.2x20mm;Glass;Cartridge;250VAC 34.1523

Description
250 V, Glass Tube, Miniature Fuses with Pigtails According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
Datasheet
Description
250 V, Glass Tube, Miniature Fuses with Pigtails According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse;Cylinder/Non-Resettable;Fast Acting;5A;Dims 5.2x20mm;Glass;Cartridge;250VAC - 70159908 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Fast Acting;5A;Dims 5.2x20mm;Glass;Cartridge;250VAC
70159908
Fuse;Cylinder/Non-Resettable;Fast Acting;5A;Dims 5.2x20mm;Glass;Cartridge;250VAC 70159908
250 V, Glass Tube, Miniature Fuses with Pigtails According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

250 V, Glass Tube, Miniature Fuses with Pigtails
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site
Circuit Protection - Fuses - 0034.1523 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.1523
Circuit Protection - Fuses 0034.1523
FUSE GLASS 5A 250VAC 5X20MM

FUSE GLASS 5A 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 5A, 5X20Mm, Fast Acting; Blow Characteristic Schurter - 04F964 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 5A, 5X20Mm, Fast Acting; Blow Characteristic Schurter
04F964
Fuse, Cartridge, 5A, 5X20Mm, Fast Acting; Blow Characteristic Schurter 04F964
FUSE, CARTRIDGE, 5A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Fuse Body Material:Glass RoHS Compliant: Yes

FUSE, CARTRIDGE, 5A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 70159908 0034.1523 04F964
Product Name Fuse;Cylinder/Non-Resettable;Fast Acting;5A;Dims 5.2x20mm;Glass;Cartridge;250VAC Circuit Protection - Fuses Fuse, Cartridge, 5A, 5X20Mm, Fast Acting; Blow Characteristic Schurter
Fuse Material Glass Glass; Glass
Mounting Replaceable
Approvals / Standards UL; CSA; VDE RoHS
Features Fast Acting Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details