SCHURTER Inc Fuse, Cartridge, 4A, 5X20Mm, Fast Acting; Blow Characteristic Schurter 34.1522

Description
FUSE, CARTRIDGE, 4A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 4A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 4A, 5X20Mm, Fast Acting; Blow Characteristic Schurter - 88K2041 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 4A, 5X20Mm, Fast Acting; Blow Characteristic Schurter
88K2041
Fuse, Cartridge, 4A, 5X20Mm, Fast Acting; Blow Characteristic Schurter 88K2041
FUSE, CARTRIDGE, 4A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 4A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0034.1522 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.1522
Circuit Protection - Fuses 0034.1522
FUSE GLASS 4A 250VAC 5X20MM

FUSE GLASS 4A 250VAC 5X20MM

Supplier's Site
Fuse;Cylinder/Non-Resettable;Fast Acting;4A;Dims 5.2x20mm;Glass;Cartridge;250VAC - 70159906 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Fast Acting;4A;Dims 5.2x20mm;Glass;Cartridge;250VAC
70159906
Fuse;Cylinder/Non-Resettable;Fast Acting;4A;Dims 5.2x20mm;Glass;Cartridge;250VAC 70159906
250 V, Glass Tube, Miniature Fuses with Pigtails According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

250 V, Glass Tube, Miniature Fuses with Pigtails
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 88K2041 0034.1522 70159906
Product Name Fuse, Cartridge, 4A, 5X20Mm, Fast Acting; Blow Characteristic Schurter Circuit Protection - Fuses Fuse;Cylinder/Non-Resettable;Fast Acting;4A;Dims 5.2x20mm;Glass;Cartridge;250VAC
Approvals / Standards RoHS UL; CSA; VDE
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002611001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 2 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details