FUSE GLASS 315MA 250VAC 5X20MM
20 mm L x 5.2 mm Dia., 0034 Series Non Resettable Fuses
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
Quick-acting F. Low breaking capacity L. Glass tube.
FUSE, CARTRIDGE, 315mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Fuse Body Material:Glass RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0034.1511 | 70159893 | 04F970 |
| Product Name | Circuit Protection - Fuses | Fuse;Cylinder/Non-Resettable;Fast Acting;0.315A;Dims 5.2x20mm;Glass;Cartridge | Fuse, Cartridge, 315Ma, 5X20Mm, Fast Act; Blow Characteristic Schurter |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |
| Rated Current | 0.3150 amps | 0.3150 amps | 0.3150 amps |
| Rated Breaking Capacity | 35 amps |