SCHURTER Inc Gldii / 500V / 6A Schurter 34.1103

Description
GLDII / 500V / 6A
Description
GLDII / 500V / 6A

Suppliers

Company
Product
Description
Supplier Links
Gldii / 500V / 6A Schurter - 32C3022 - Newark, An Avnet Company
Chicago, IL, United States
Gldii / 500V / 6A Schurter
32C3022
Gldii / 500V / 6A Schurter 32C3022
GLDII / 500V / 6A

GLDII / 500V / 6A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32C3022
Product Name Gldii / 500V / 6A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Connector - 8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) R/A PCB Mount Connector - ET-TFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details