SCHURTER Inc Ogn For Smt W/ Fuse&cover Ftt 5X20 3.15A Schurter 31.8518

Description
OGN for SMT w/ fuse&cover FTT 5x20 3.15A
Description
OGN for SMT w/ fuse&cover FTT 5x20 3.15A
Datasheet
Datasheet Summary
Powered by GS/AI

The OGN for SMT with fuse and cover FTT 5x20 3.15A from Schurter is a low-profile fuse holder designed for surface mount technology (SMT) applications. It accommodates 5 x 20 mm fuse links and is rated for a maximum voltage of 250 VAC (VDE) and 500 V (UL/CSA) with a current rating of 10 A. The product is suitable for use in industrial electronics and household appliances, particularly in equipment that requires unattended operation. This fuse holder features insulation walls and is compliant with several standards, including IEC 60127-6, UL 4248-1, and CSA 22.2 no. 4248-1. It has a degree of protection rated at IP 20 when equipped with a cover, making it suitable for appliances with protection classes I or II according to IEC 61140. The operating temperature range is from -40 °C to 85 °C, and it is designed for reflow soldering processes. The unit weighs 1.7 g and has a contact resistance of ,â§ 10 mΩ at 20 mV. It also meets various dielectric strength and insulation resistance requirements, ensuring reliable performance in demanding environments. The product is available in different packaging options, including bulk and blister tape, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The OGN for SMT with fuse and cover FTT 5x20 3.15A from Schurter is a low-profile fuse holder designed for surface mount technology (SMT) applications. It accommodates 5 x 20 mm fuse links and is rated for a maximum voltage of 250 VAC (VDE) and 500 V (UL/CSA) with a current rating of 10 A. The product is suitable for use in industrial electronics and household appliances, particularly in equipment that requires unattended operation. This fuse holder features insulation walls and is compliant with several standards, including IEC 60127-6, UL 4248-1, and CSA 22.2 no. 4248-1. It has a degree of protection rated at IP 20 when equipped with a cover, making it suitable for appliances with protection classes I or II according to IEC 61140. The operating temperature range is from -40 °C to 85 °C, and it is designed for reflow soldering processes. The unit weighs 1.7 g and has a contact resistance of ,â§ 10 mΩ at 20 mV. It also meets various dielectric strength and insulation resistance requirements, ensuring reliable performance in demanding environments. The product is available in different packaging options, including bulk and blister tape, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Ogn For Smt W/ Fuse&cover Ftt 5X20 3.15A Schurter - 50H2100 - Newark, An Avnet Company
Chicago, IL, United States
Ogn For Smt W/ Fuse&cover Ftt 5X20 3.15A Schurter
50H2100
Ogn For Smt W/ Fuse&cover Ftt 5X20 3.15A Schurter 50H2100
OGN for SMT w/ fuse&cover FTT 5x20 3.15A

OGN for SMT w/ fuse&cover FTT 5x20 3.15A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 50H2100
Product Name Ogn For Smt W/ Fuse&cover Ftt 5X20 3.15A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD02S120D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
View Details
15 Amp In-line And Plug Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
Low Capacitance ESD Devices - ESD129-B1-W01005 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD1USB30Z - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details