Nexperia B.V. ESD protection for differential data lines PESD1USB30Z

Description
PESD1USB30 is an ElectroStatic Discharge (ESD) protection device for one differential channel. It is footprint compatible to PCMF1USB30 common mode filters with ESD protection. Features and benefits Allows switching between PCMF1USB30 common mode filters with ESD protection and PESD1USB30 ESD protection in the same footprint. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs). Industry-standard Wafer-Level Chip Scale package (WLCSP5). Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB3.1, USB2.0, HDMI2.0, HDMI1.4 MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose downstream ESD protection for differential data lines
Request a Quote
Description
PESD1USB30 is an ElectroStatic Discharge (ESD) protection device for one differential channel. It is footprint compatible to PCMF1USB30 common mode filters with ESD protection. Features and benefits Allows switching between PCMF1USB30 common mode filters with ESD protection and PESD1USB30 ESD protection in the same footprint. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs). Industry-standard Wafer-Level Chip Scale package (WLCSP5). Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB3.1, USB2.0, HDMI2.0, HDMI1.4 MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose downstream ESD protection for differential data lines
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PESD1USB30 is an ElectroStatic Discharge (ESD) protection device for one differential channel, housed in a WLCSP5 wafer-level chip-size package with five bumps arranged in a 2-1-2 configuration. It provides ESD protection up to ±15 kV contact discharge and ±15 kV air discharge per IEC61000-4-2 on input pins, and is footprint-compatible with PCMF1USB30 common mode filters. The device is designed for high-speed differential data lines such as USB3.1, HDMI2.0, and MIPI D-PHY in mobile applications.

Datasheet Summary
Powered by GS/AI

The PESD1USB30 is an ElectroStatic Discharge (ESD) protection device for one differential channel, housed in a WLCSP5 wafer-level chip-size package with five bumps arranged in a 2-1-2 configuration. It provides ESD protection up to ±15 kV contact discharge and ±15 kV air discharge per IEC61000-4-2 on input pins, and is footprint-compatible with PCMF1USB30 common mode filters. The device is designed for high-speed differential data lines such as USB3.1, HDMI2.0, and MIPI D-PHY in mobile applications.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for differential data lines - PESD1USB30Z - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for differential data lines
PESD1USB30Z
ESD protection for differential data lines PESD1USB30Z
PESD1USB30 is an ElectroStatic Discharge (ESD) protection device for one differential channel. It is footprint compatible to PCMF1USB30 common mode filters with ESD protection. Features and benefits Allows switching between PCMF1USB30 common mode filters with ESD protection and PESD1USB30 ESD protection in the same footprint. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs). Industry-standard Wafer-Level Chip Scale package (WLCSP5). Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB3.1, USB2.0, HDMI2.0, HDMI1.4 MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose downstream ESD protection for differential data lines

PESD1USB30 is an ElectroStatic Discharge (ESD) protection device for one differential channel.

It is footprint compatible to PCMF1USB30 common mode filters with ESD protection.

Features and benefits

  • Allows switching between PCMF1USB30 common mode filters with ESD protection and PESD1USB30 ESD protection in the same footprint.
  • The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line.
  • TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs).
  • Industry-standard Wafer-Level Chip Scale package (WLCSP5).

Applications

  • Smartphone, cellular and cordless phone
  • Tablet PC and Mobile Internet Device (MID)
  • USB3.1, USB2.0, HDMI2.0, HDMI1.4
  • MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
  • General-purpose downstream ESD protection for differential data lines
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD1USB30Z
Product Name ESD protection for differential data lines
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Unlock Full Specs
to access all available technical data