The OGN for SMT with fuse FSF 5x20 800mA is a low-profile fuse holder designed for surface mount technology (SMT) applications. It accommodates 5 x 20 mm fuse links and is rated for a maximum voltage of 250 VAC (VDE) and 500 V (UL/CSA), with a current rating of 10 A. The product features a robust construction with insulation walls and is suitable for use in industrial electronics and household appliances. This fuse holder complies with several standards, including IEC 60127-6, UL 4248-1, and CSA 22.2 no. 4248-1, and has received approvals from VDE and UL. It operates effectively within an ambient temperature range of -40 °C to 85 °C and has a degree of protection rated at IP 20 when equipped with a cover. The terminals are made from tin-plated copper alloy, and the holder is compatible with reflow soldering processes. It is available in various packaging options, including bulk and blister tape. The product is suitable for appliances classified under protection classes I and II according to IEC 61140.
OGN for SMT w/ fuse FSF 5x20 800mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 50H2071 |
| Product Name | Ogn For Smt W/ Fuse Fsf 5X20 800Ma Schurter |