SCHURTER Inc 31.8318

Description
Schurter OGN-SMD series are surface mount fuse holders for 5 x 20 mm cartridge fuses. The OGN-SMD series has a polyethylene terephthalate body with tin-plated copper alloy terminals that make this range suitable for industrial or domestic use. For appliances in unattended use. Low profile fuse block with insulation walls. SMD mount. Suitable for reflow and vapour-phase soldering Fuse Type = Cartridge Fuse Size = 5 x 20mm Current Rating = 1.25A Voltage Rating = 250V ac Cap Style = Manual Body Material = Polyethylene, Thermoplastic Contact Material = Tin Plated Copper Alloy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8664885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schurter OGN-SMD series are surface mount fuse holders for 5 x 20 mm cartridge fuses. The OGN-SMD series has a polyethylene terephthalate body with tin-plated copper alloy terminals that make this range suitable for industrial or domestic use. For appliances in unattended use. Low profile fuse block with insulation walls. SMD mount. Suitable for reflow and vapour-phase soldering Fuse Type = Cartridge Fuse Size = 5 x 20mm Current Rating = 1.25A Voltage Rating = 250V ac Cap Style = Manual Body Material = Polyethylene, Thermoplastic Contact Material = Tin Plated Copper Alloy

Schurter OGN-SMD series are surface mount fuse holders for 5 x 20 mm cartridge fuses. The OGN-SMD series has a polyethylene terephthalate body with tin-plated copper alloy terminals that make this range suitable for industrial or domestic use.
For appliances in unattended use. Low profile fuse block with insulation walls. SMD mount. Suitable for reflow and vapour-phase soldering
Fuse Type = Cartridge
Fuse Size = 5 x 20mm
Current Rating = 1.25A
Voltage Rating = 250V ac
Cap Style = Manual
Body Material = Polyethylene, Thermoplastic
Contact Material = Tin Plated Copper Alloy

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fuse Holders
Product Number 8664885
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Fuse Holder - 50RF-038 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Standard Fuse Size Accomodated Other; (.56" Diameter, 2.14" Length)
Normal Operating Current 0.0625 to 0.2500 amps
Mounting BNC Male/Female
View Details
Phenolic Base Holder for 1 3AG Fuse - 3536 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers