SCHURTER Inc Power Outlet Strip, 7 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-135-295

Description
POWER OUTLET STRIP, 7 OUTLET, 15A/250VAC; No. of Outlets:7Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Description
POWER OUTLET STRIP, 7 OUTLET, 15A/250VAC; No. of Outlets:7Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 7 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2807 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 7 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2807
Power Outlet Strip, 7 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2807
POWER OUTLET STRIP, 7 OUTLET, 15A/250VAC; No. of Outlets:7Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 7 OUTLET, 15A/250VAC; No. of Outlets:7Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2807
Product Name Power Outlet Strip, 7 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 8-Position Socket Strip - 85003080 - Interpower
Specs
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 6963641 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
PDUs and Outlet Strips - 15853H6D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Long Power Distribution Strip - 50002-XX001-020 - Interact Power, Inc.
Specs
Voltage 115V; 120 VAC
Frequency 50Hz; 60Hz
Phase Single
View Details