SCHURTER Inc Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-128-805

Description
POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Description
POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2798 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2798
Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2798
POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2798
Product Name Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685403 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584T5C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 5
Current 15.0 amps
View Details
4-Outlet Vertical Power Strip, 2-15A & 2-20A, 120V, 15-ft. Cord, 5-20P, 12 in. - PS120420 - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details