SCHURTER Inc Power Line Filter Modules 3-128-419

Description
Three Phase (Wye) EMC/EMI Line Filter 230A 520VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 230A 520VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-128-419-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-128-419-ND
Power Line Filter Modules 486-3-128-419-ND
Three Phase (Wye) EMC/EMI Line Filter 230A 520VAC 50/60Hz Two Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 230A 520VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Filter, 3-Phase, 230A, 520Vac, Chassis; Filter Applications Schurter - 68AJ2468 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 230A, 520Vac, Chassis; Filter Applications Schurter
68AJ2468
Filter, 3-Phase, 230A, 520Vac, Chassis; Filter Applications Schurter 68AJ2468
FILTER, 3-PHASE, 230A, 520VAC, CHASSIS; Filter Applications:Industr ial; Voltage Rating:520VAC; Current Rating:230A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FMBD EP SeriesRoHS Compliant: Yes

FILTER, 3-PHASE, 230A, 520VAC, CHASSIS; Filter Applications:Industrial; Voltage Rating:520VAC; Current Rating:230A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FMBD EP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-128-419-ND 68AJ2468
Product Name Power Line Filter Modules Filter, 3-Phase, 230A, 520Vac, Chassis; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details