SCHURTER Inc Circuit Breakers 3-128-221

Description
Circuit Breaker Thermal 5A 277V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 5A 277V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-3-128-221-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3-128-221-ND
Circuit Breakers 486-3-128-221-ND
Circuit Breaker Thermal 5A 277V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 5A 277V AC 60V DC Rocker Panel Mount

Buy Now Datasheet
Thermal Breakers - 2215616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215616
Thermal Breakers 2215616
Schurter 3-128-221 Circuit Breaker

Schurter 3-128-221 Circuit Breaker

Supplier's Site
Thermal Breakers - 2215615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215615
Thermal Breakers 2215615
Schurter 3-128-221 Circuit Breaker

Schurter 3-128-221 Circuit Breaker

Supplier's Site
Thermal Ckt Breaker, 5A, 2P, Panel; Product Range Schurter - 31AJ4281 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 5A, 2P, Panel; Product Range Schurter
31AJ4281
Thermal Ckt Breaker, 5A, 2P, Panel; Product Range Schurter 31AJ4281
THERMAL CKT BREAKER, 5A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CKT BREAKER, 5A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 486-3-128-221-ND 2215616 31AJ4281
Product Name Circuit Breakers Thermal Breakers Thermal Ckt Breaker, 5A, 2P, Panel; Product Range Schurter
Rated Current 5 amps 5 amps 5 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data