SCHURTER Inc Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-124-315

Description
POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Description
POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2795 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2795
Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2795
POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2795
Product Name Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 296292 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1585H8B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details