SCHURTER Inc Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-104-402

Description
POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Description
POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2782 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2782
Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2782
POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2782
Product Name Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685409 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583H6A1BKRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Waber-by-Tripp Lite 5-Outlet Industrial Power Strip, 6-ft. Cord, Switchless - 602 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers