SCHURTER Inc Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-104-371

Description
POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Description
POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2779 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2779
Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2779
POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2779
Product Name Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582T8D1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 481367 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 7
Outlets Type c - europe, type e - french
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details