SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 3-104-370

Description
4750 CONNECTOR DISTRIBUTION 10A
Request a Quote
Description
4750 CONNECTOR DISTRIBUTION 10A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 486-3-104-370-ND is a power entry connector designed for panel mounting with a snap-in version suitable for panel thicknesses of 1.5 mm. It features four IEC appliance outlets and is configurable with options for light pipes for status indication. The connector supports cord retention for cordsets with V-Lock, Twylock, or P-Lock systems. It is rated for 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), with a dielectric strength exceeding 2 kVAC between live and neutral, and between live/neutral and protective earth. The operating temperature range is from -25 °C to 70 °C, and it has an IP20 protection rating according to IEC 60529. The housing material is thermoplastic, available in black, grey, or white, and complies with various international standards including IEC 60320 and UL 60320. This connector is suitable for applications in power distribution units (PDUs) and is designed for use in industrial environments. It is also compliant with RoHS and REACH regulations.

Datasheet Summary
Powered by GS/AI

The part number 486-3-104-370-ND is a power entry connector designed for panel mounting with a snap-in version suitable for panel thicknesses of 1.5 mm. It features four IEC appliance outlets and is configurable with options for light pipes for status indication. The connector supports cord retention for cordsets with V-Lock, Twylock, or P-Lock systems. It is rated for 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), with a dielectric strength exceeding 2 kVAC between live and neutral, and between live/neutral and protective earth. The operating temperature range is from -25 °C to 70 °C, and it has an IP20 protection rating according to IEC 60529. The housing material is thermoplastic, available in black, grey, or white, and complies with various international standards including IEC 60320 and UL 60320. This connector is suitable for applications in power distribution units (PDUs) and is designed for use in industrial environments. It is also compliant with RoHS and REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-104-370-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-3-104-370-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-3-104-370-ND
4750 CONNECTOR DISTRIBUTION 10A

4750 CONNECTOR DISTRIBUTION 10A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Connectors
Product Number 486-3-104-370-ND
Product Name Power Entry Connectors - Inlets, Outlets, Modules
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
Standards / Certifications UL; VDE; CCC, cULus, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6779-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R - 2104S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IP44 Splashproof Connector - K31S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers