SCHURTER Inc IEC Appliance Inlet C20, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal, IP4 0 or IP 54 4798

Description
Description Screw-on mounting front side Appliance Inlet, Pin temperature 70 °C, Protection class I V-Lock notch standard Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13. Variant with IP54 from front side into the appliance Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 7.3 kg CO2e reduction per packaging unit The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13
Request a Quote Datasheet
Description
Description Screw-on mounting front side Appliance Inlet, Pin temperature 70 °C, Protection class I V-Lock notch standard Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13. Variant with IP54 from front side into the appliance Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 7.3 kg CO2e reduction per packaging unit The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C20, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal, IP4 0 or IP 54 - 4798 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C20, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal, IP4 0 or IP 54
4798
IEC Appliance Inlet C20, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal, IP4 0 or IP 54 4798
Description Screw-on mounting front side Appliance Inlet, Pin temperature 70 °C, Protection class I V-Lock notch standard Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13. Variant with IP54 from front side into the appliance Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 7.3 kg CO2e reduction per packaging unit The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13

Description

  • Screw-on mounting front side
  • Appliance Inlet, Pin temperature 70 °C, Protection class I
  • V-Lock notch standard
  • Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13.
  • Variant with IP54 from front side into the appliance
  • Solder / Quick Connect

Unique Selling Proposition

  • Variants made from plant-based plastics with 7.3 kg CO2e reduction per packaging unit
  • The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 4798
Product Name IEC Appliance Inlet C20, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal, IP4 0 or IP 54
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Screw On Mounting
Termination Types Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2139-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
AC Power Entry Modules - 3-101-206 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
AC Power Entry Modules - 4301.1014.01 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
AC Power Entry Modules - 3-109-558 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details