FUSE, SMD, 800mA, FAST ACTING; Fuse Current:800mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OSU 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BRD MNT 800MA 250VAC/VDC
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 91F7236 | 2070.0015.11 |
| Product Name | Fuse, Smd, 800Ma, Fast Acting; Fuse Current Schurter | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | |
| Features | Fast Acting | |
| Rated Voltage | 250 volts | 250 volts |