Aratas America LLC B3U Ultra-small Tactile Switch (SMT) B3U-3000PM-B

Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet
Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3U Ultra-small Tactile Switch (SMT) - B3U-3000PM-B - Aratas America LLC
Hoffman Estates, IL, United States
B3U Ultra-small Tactile Switch (SMT)
B3U-3000PM-B
B3U Ultra-small Tactile Switch (SMT) B3U-3000PM-B
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.

Ultra-small Surface-mounting Tactile
Switches with High Contact Reliability
(1.2 × 3 × 2.5 mm (H × W × D)

  • Smallest class in the industry for high-density mounting of compact devices.
  • Surface mounted: Ideal for high-density mounting.
  • Models with ground terminals are available for protection against static electricity.
  • Available on embossed tape: Ideal for automatic mounting.
Supplier's Site Datasheet
Tactile Switches - Z8276DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z8276DKR-ND
Tactile Switches Z8276DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - Z8276TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z8276TR-ND
Tactile Switches Z8276TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - Z8276CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z8276CT-ND
Tactile Switches Z8276CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Switches - Tactile Switches B3U-3000PM-B
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3U-3000PM-B
Tactile Switches B3U-3000PM-B
Tactile Switches Side Actuate w/Boss w/out Ground Term

Tactile Switches Side Actuate w/Boss w/out Ground Term

Buy Now Datasheet
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components - 39M4626 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components
39M4626
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components 39M4626
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:B3U Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:162gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:B3U Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:162gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3U-3000PM-B Z8276DKR-ND Z8276CT-ND B3U-3000PM-B B3U-3000PM-B 39M4626
Product Name B3U Ultra-small Tactile Switch (SMT) Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components
Switch Dimensions 1.2 x 3 x 3.2 mm 4.00mm x 2.50mm 4.00mm x 2.50mm
Terminal Type Surfece mount Surface Mount Technology Surface Mount Technology Gull Wing Lead Surface Mount Technology; Surface Mount
Min. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1621 kg) 0.4 lbs (0.1620 kg)
Max. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1621 kg)
Max. Mechanical Life 100000 Number of electrical operations 100000 Number of electrical operations 100000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3F Tactile Switch - B3F-5001 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
B3F Tactile Switch - B3F-1105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-1000P[]-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details