Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPST 12A 250V
Pushbutton Switches 12A, 250VAC, 19mm BRIGHT RED 1 POLE
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1241.8544-ND | 1241.8544 | 1241.8544 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Terminal Type | Quick Connect/Blade | Quick Connect | |
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS |