BARTEC ComEx flex Illuminated Button Ex i comexflex ex i illuminated button

Description
The ComExflex illuminated button is used in almost all hazardous (potentially explosive) areas where machine functions are activated by pressing a button and the corresponding functional status is to be indicated visually. ComExflex is flexible and in addition to a large number of illuminated button actuators it offers a junction box to facilitate a safe and convenient installation of the module into a control panel. The module contacts are designed as snap-action contact elements. The conductors are connected by means of terminals on the back of the module which have an increased safety level. The easy installation of the lamp module actuating elements, without tools, ensures conformance to the high IP degree of protection.
Request a Quote
Description
The ComExflex illuminated button is used in almost all hazardous (potentially explosive) areas where machine functions are activated by pressing a button and the corresponding functional status is to be indicated visually. ComExflex is flexible and in addition to a large number of illuminated button actuators it offers a junction box to facilitate a safe and convenient installation of the module into a control panel. The module contacts are designed as snap-action contact elements. The conductors are connected by means of terminals on the back of the module which have an increased safety level. The easy installation of the lamp module actuating elements, without tools, ensures conformance to the high IP degree of protection.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Bad Mergentheim, Germany
ComEx flex Illuminated Button Ex i
comexflex ex i illuminated button
ComEx flex Illuminated Button Ex i comexflex ex i illuminated button
The ComExflex illuminated button is used in almost all hazardous (potentially explosive) areas where machine functions are activated by pressing a button and the corresponding functional status is to be indicated visually. ComExflex is flexible and in addition to a large number of illuminated button actuators it offers a junction box to facilitate a safe and convenient installation of the module into a control panel. The module contacts are designed as snap-action contact elements. The conductors are connected by means of terminals on the back of the module which have an increased safety level. The easy installation of the lamp module actuating elements, without tools, ensures conformance to the high IP degree of protection.

The ComExflex illuminated button is used in almost all hazardous (potentially explosive) areas where machine functions are activated by pressing a button and the corresponding functional status is to be indicated visually. ComExflex is flexible and in addition to a large number of illuminated button actuators it offers a junction box to facilitate a safe and convenient installation of the module into a control panel. The module contacts are designed as snap-action contact elements. The conductors are connected by means of terminals on the back of the module which have an increased safety level. The easy installation of the lamp module actuating elements, without tools, ensures conformance to the high IP degree of protection.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Pushbutton Switches
Product Number comexflex ex i illuminated button
Product Name ComEx flex Illuminated Button Ex i
Features Illuminated Switch; Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details