SCHURTER Inc Pse 22 Switch C Pi 24V Ac Cable Schurter 1241.3582

Description
PSE 22 Switch C PI 24V AC cable
Description
PSE 22 Switch C PI 24V AC cable
Datasheet
Datasheet Summary
Powered by GS/AI

The PSE M22 IV PI is a piezo switch with point illumination, designed for prolonged signal duration in harsh environments. It has a 22 mm diameter housing made of stainless steel, aluminum, or polyamide, mounted via nut with a 5.1x22M thread and 26 mm outer diameter. It operates at 24 VDC for illumination, switches up to 32/48 VAC/DC at 1 A current, and handles 10 W rated breaking capacity. The actuating force is ≤3 N at centric actuation with 0.002 mm travel. Switch resistance is <1 Ω ON and >10 MΩ OFF. It provides over 20 million actuations, IP67 and IP69K protection, and functions from -20 to +60 °C. Connection is via cable with Faston terminals. The switch meets EMC directive 2004/108/EWG, MIL-STD-202F Methods 107G, 204D, 213B, 416D Method RS103, 810E Methods 501.3, 502.3, 507.3, and VDE standards DIN EN 61000-4-2, DIN EN 61000-4-4, DIN EN 61000-4-5.

Datasheet Summary
Powered by GS/AI

The PSE M22 IV PI is a piezo switch with point illumination, designed for prolonged signal duration in harsh environments. It has a 22 mm diameter housing made of stainless steel, aluminum, or polyamide, mounted via nut with a 5.1x22M thread and 26 mm outer diameter. It operates at 24 VDC for illumination, switches up to 32/48 VAC/DC at 1 A current, and handles 10 W rated breaking capacity. The actuating force is ≤3 N at centric actuation with 0.002 mm travel. Switch resistance is <1 Ω ON and >10 MΩ OFF. It provides over 20 million actuations, IP67 and IP69K protection, and functions from -20 to +60 °C. Connection is via cable with Faston terminals. The switch meets EMC directive 2004/108/EWG, MIL-STD-202F Methods 107G, 204D, 213B, 416D Method RS103, 810E Methods 501.3, 502.3, 507.3, and VDE standards DIN EN 61000-4-2, DIN EN 61000-4-4, DIN EN 61000-4-5.

Suppliers

Company
Product
Description
Supplier Links
Pse 22 Switch C Pi 24V Ac Cable Schurter - 53R0847 - Newark, An Avnet Company
Chicago, IL, United States
Pse 22 Switch C Pi 24V Ac Cable Schurter
53R0847
Pse 22 Switch C Pi 24V Ac Cable Schurter 53R0847
PSE 22 Switch C PI 24V AC cable

PSE 22 Switch C PI 24V AC cable

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 53R0847
Product Name Pse 22 Switch C Pi 24V Ac Cable Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.O 69.2402 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Relay module - Timer relay module - 857-604 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers