Altech Corp. Safety Relays 56.O 69.2402

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The safety relay is a force-guided contact device designed for safety circuits, compliant with IEC/EN 61810 and DIN EN 50205, and suitable for applications meeting IEC 60204 and EN ISO 13849. It features a 24V DC coil with a voltage range of 19.2 to 38.4V, a coil resistance of 820 Ω, and a contact configuration of 2 normally closed contacts. The relay is designed for PCB mounting with dimensions provided in millimeters. The contact material is AgNi10 with a 0.2 µm gold plating.

Datasheet Summary
Powered by GS/AI

The safety relay is a force-guided contact device designed for safety circuits, compliant with IEC/EN 61810 and DIN EN 50205, and suitable for applications meeting IEC 60204 and EN ISO 13849. It features a 24V DC coil with a voltage range of 19.2 to 38.4V, a coil resistance of 820 Ω, and a contact configuration of 2 normally closed contacts. The relay is designed for PCB mounting with dimensions provided in millimeters. The contact material is AgNi10 with a 0.2 µm gold plating.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.O 69.2402 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.O 69.2402
Safety Relays 56.O 69.2402
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.O 69.2402
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
Maximum Switching Current 8.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0653N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.O 69.1202 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details