Pushbutton switch with momentary action, available in through-hole and SMD configurations, featuring a variable height design up to 17.50 mm with optional black key cap. It has a gold-plated contact material, rated for 12 V DC and 50 mA switching current, with a maximum breaking capacity of 0.12 W and a lifetime exceeding 10^6 operations. The switch meets IP40 and IP67 protection ratings, has a contact travel of 0.45 ± 0.1 mm, and an actuating force of 2.5 ± 0.5 N for IP67. Soldering supports IR reflow up to 260°C, with an operating temperature range of −40°C to +85°C and storage from −40°C to +85°C. The actuator and housing are constructed from PPS and PC thermoplastics, respectively, and terminals are tin-plated copper zinc alloy.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23B6321 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail Terminal,pcb Hole Count Schurter |