The 1241.1032 series consists of momentary pushbutton switches with a long actuator, available in variable heights up to 17.50 mm with a black additional key cap, designed for PCB through-hole mounting. The switches feature gold-plated contacts, support IP40 and IP67 environmental protection, and are rated for maximum switching voltage of 48 V DC and 125 mA current. They offer a contact travel of 0.45 ± 0.1 mm, actuating force of 2.5 ± 0.5 N for IP40 and 1.8 ± 0.4 N for IP67, and a mechanical lifetime exceeding 10^6 operations. Soldering is compatible with wave soldering, and ambient temperature ranges from -25 °C to +85 °C. The housing uses thermoplastic PPS and PES materials, with terminals made of CuZn37 with tin plating.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23B6265 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail Terminal,pcb Hole Count Schurter |