Momentary pushbutton switch with SPST contact, available in through-hole or SMD mounting, featuring a long actuator and variable height up to 19.75 mm with an additional black key cap. The switch has gold contacts, supports switching voltages up to 48 V DC and currents up to 125 mA, with a rated breaking capacity of 2.40 W and a lifetime exceeding 10^6 operations. It meets IP40 and IP67 protection levels, operates from -40 °C to +85 °C, and is certified for IR reflow soldering up to 260 °C for 3 seconds. Initial contact resistance is below 50 mΩ, and insulation resistance exceeds 10^8 Ω.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23B6261 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail Terminal,pcb Hole Count Schurter |