SCHURTER Inc Spt 6.3X32 Fuse T 2A Schurter 1.2527

Description
SPT 6.3x32 Fuse T 2A
Description
SPT 6.3x32 Fuse T 2A
Datasheet
Datasheet Summary
Powered by GS/AI

The SPT 6.3x32 Fuse T 2A from Schurter is a non-resettable fuse designed for use in various electrical applications. It operates at a rated voltage of 250 VAC and has a time-lag characteristic, making it suitable for applications that require a delay in response to overcurrent conditions. The fuse has a rated current of 2 A and a breaking capacity of 1500 A, ensuring reliable protection against short circuits. Constructed with a glass tube and sand filling, the fuse is designed to withstand ambient temperatures ranging from -40 °C to 85 °C. It meets UL 248-14 and CSA C22.2 no. 248.14 standards, with a UL file number of E42088, indicating its compliance with safety regulations. The fuse is intended for mounting in a fuseholder or clip and has a unit weight of 2.45 g. Engineers considering this fuse should note its operational characteristics, including pre-arcing times and voltage drop specifications, which are critical for ensuring compatibility with their specific applications.

Datasheet Summary
Powered by GS/AI

The SPT 6.3x32 Fuse T 2A from Schurter is a non-resettable fuse designed for use in various electrical applications. It operates at a rated voltage of 250 VAC and has a time-lag characteristic, making it suitable for applications that require a delay in response to overcurrent conditions. The fuse has a rated current of 2 A and a breaking capacity of 1500 A, ensuring reliable protection against short circuits. Constructed with a glass tube and sand filling, the fuse is designed to withstand ambient temperatures ranging from -40 °C to 85 °C. It meets UL 248-14 and CSA C22.2 no. 248.14 standards, with a UL file number of E42088, indicating its compliance with safety regulations. The fuse is intended for mounting in a fuseholder or clip and has a unit weight of 2.45 g. Engineers considering this fuse should note its operational characteristics, including pre-arcing times and voltage drop specifications, which are critical for ensuring compatibility with their specific applications.

Suppliers

Company
Product
Description
Supplier Links
Spt 6.3X32 Fuse T 2A Schurter - 32C2699 - Newark, An Avnet Company
Chicago, IL, United States
Spt 6.3X32 Fuse T 2A Schurter
32C2699
Spt 6.3X32 Fuse T 2A Schurter 32C2699
SPT 6.3x32 Fuse T 2A

SPT 6.3x32 Fuse T 2A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C2699
Product Name Spt 6.3X32 Fuse T 2A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD1P0RFW - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SOT323-3
Standards and Certifications RoHS
View Details
Marine Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Plug
View Details
Varistors - 2469793P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 47 volts
View Details
ESD protection for In-vehicle networks - PESD1IVN24-AX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD323 SOD323
Standards and Certifications RoHS
View Details