Nexperia B.V. ESD protection for In-vehicle networks PESD1IVN24-AX

Description
ESD protection device in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 3.5 A ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605: C = 330 pF, R = 330 Ω) ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V Ultra low leakage current: IRM < 1 nA Qualified according to AEC-Q101 / Automotive grade Applications ESD protection for In-vehicle network lines in automotive enviroments CAN LIN FlexRay SENT
Request a Quote
Description
ESD protection device in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 3.5 A ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605: C = 330 pF, R = 330 Ω) ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V Ultra low leakage current: IRM < 1 nA Qualified according to AEC-Q101 / Automotive grade Applications ESD protection for In-vehicle network lines in automotive enviroments CAN LIN FlexRay SENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOD323 (SC-76) surface-mounted package measuring 1.7 mm × 1.25 mm × 0.95 mm, designed to protect automotive in-vehicle network bus lines from electrostatic discharge and transients. It has a reverse stand-off voltage of 24 V, a clamping voltage of 33 V at 3.5 A peak pulse current, and provides ESD protection up to 30 kV per IEC 61000-4-2 and ISO 10605 (C = 330 pF, R = 330 Ω). It complies with ISO 7637-3: Pulse a (-150 V) and Pulse b (+100 V), and has ultra-low leakage current below 1 nA. The device is qualified to AEC-Q101 for automotive applications and protects CAN, LIN, FlexRay, and SENT bus lines.

Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOD323 (SC-76) surface-mounted package measuring 1.7 mm × 1.25 mm × 0.95 mm, designed to protect automotive in-vehicle network bus lines from electrostatic discharge and transients. It has a reverse stand-off voltage of 24 V, a clamping voltage of 33 V at 3.5 A peak pulse current, and provides ESD protection up to 30 kV per IEC 61000-4-2 and ISO 10605 (C = 330 pF, R = 330 Ω). It complies with ISO 7637-3: Pulse a (-150 V) and Pulse b (+100 V), and has ultra-low leakage current below 1 nA. The device is qualified to AEC-Q101 for automotive applications and protects CAN, LIN, FlexRay, and SENT bus lines.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for In-vehicle networks - PESD1IVN24-AX - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for In-vehicle networks
PESD1IVN24-AX
ESD protection for In-vehicle networks PESD1IVN24-AX
ESD protection device in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 3.5 A ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605: C = 330 pF, R = 330 Ω) ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V Ultra low leakage current: IRM < 1 nA Qualified according to AEC-Q101 / Automotive grade Applications ESD protection for In-vehicle network lines in automotive enviroments CAN LIN FlexRay SENT

ESD protection device in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 24 V
  • Low clamping voltage: VCL= 33 V at IPP = 3.5 A
  • ESD protection up to 30 kV (IEC 61000-4-2)
  • ESD protection up to 30 kV (ISO 10605: C = 330 pF, R = 330 Ω)
  • ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V
  • Ultra low leakage current: IRM < 1 nA
  • Qualified according to AEC-Q101 / Automotive grade

Applications

ESD protection for In-vehicle network lines in automotive enviroments

  • CAN
  • LIN
  • FlexRay
  • SENT
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD1IVN24-AX
Product Name ESD protection for In-vehicle networks
Mounting / Packaging SOD323 SOD323
Unlock Full Specs
to access all available technical data

Similar Products

Fivefold ESD protection diode array - PESD24VS5UD,115 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3BA/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details
 - PESD1V0R1BSFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
ESD protection for 48V lines - PESD48VV2BTR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers