SCHURTER Inc Dtiii / 500V / 40A Schurter 1.2029

Description
DTIII / 500V / 40A
Description
DTIII / 500V / 40A

Suppliers

Company
Product
Description
Supplier Links
Dtiii / 500V / 40A Schurter - 32C2690 - Newark, An Avnet Company
Chicago, IL, United States
Dtiii / 500V / 40A Schurter
32C2690
Dtiii / 500V / 40A Schurter 32C2690
DTIII / 500V / 40A

DTIII / 500V / 40A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C2690
Product Name Dtiii / 500V / 40A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7692029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details
15 Amp Plug GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Plug
View Details