Infineon Technologies AG Low Capacitance ESD Devices ESD119-B1-W01005

Description
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs) • Maximum working voltage: VRWM ±5.5 V • Extremely low capacitance: CL = 0.2 pF (typical) • Low clamping voltage: VCL = 20 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.43 x 0.23 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package Target Applications: - • USB 3.0, 10/100/1000 Ethernet, Firewire, DVI, HDMI, S-ATA, DisplayPort • Mobile HDMI Link, MDDI, MIPI, SWP / NFC
Request a Quote
Description
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs) • Maximum working voltage: VRWM ±5.5 V • Extremely low capacitance: CL = 0.2 pF (typical) • Low clamping voltage: VCL = 20 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.43 x 0.23 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package Target Applications: - • USB 3.0, 10/100/1000 Ethernet, Firewire, DVI, HDMI, S-ATA, DisplayPort • Mobile HDMI Link, MDDI, MIPI, SWP / NFC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Bi-directional ESD protection device for high-speed data lines, packaged in a 01005 SMD size measuring 0.43 x 0.23 x 0.15 mm³, with a maximum working voltage of ±5.5 V and a line capacitance of 0.2 pF at 1 MHz. It provides ESD protection per IEC61000-4-2 at ±25 kV (air and contact), EFT protection per IEC61000-4-4 at ±50 A (5/50 ns), and surge protection per IEC61000-4-5 at ±2.5 A (8/20 μs). Clamping voltage is 20 V at 16 A peak pulse current, with leakage current below 1 nA. It is qualified for industrial applications according to JEDEC47/20/22 and suitable for USB 3.x Gen.1, HDMI, and DisplayPort applications.

Datasheet Summary
Powered by GS/AI

Bi-directional ESD protection device for high-speed data lines, packaged in a 01005 SMD size measuring 0.43 x 0.23 x 0.15 mm³, with a maximum working voltage of ±5.5 V and a line capacitance of 0.2 pF at 1 MHz. It provides ESD protection per IEC61000-4-2 at ±25 kV (air and contact), EFT protection per IEC61000-4-4 at ±50 A (5/50 ns), and surge protection per IEC61000-4-5 at ±2.5 A (8/20 μs). Clamping voltage is 20 V at 16 A peak pulse current, with leakage current below 1 nA. It is qualified for industrial applications according to JEDEC47/20/22 and suitable for USB 3.x Gen.1, HDMI, and DisplayPort applications.

Suppliers

Company
Product
Description
Supplier Links
Low Capacitance ESD Devices - ESD119-B1-W01005 - Infineon Technologies AG
Neubiberg, Germany
Low Capacitance ESD Devices
ESD119-B1-W01005
Low Capacitance ESD Devices ESD119-B1-W01005
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs) • Maximum working voltage: VRWM ±5.5 V • Extremely low capacitance: CL = 0.2 pF (typical) • Low clamping voltage: VCL = 20 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.43 x 0.23 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package Target Applications: - • USB 3.0, 10/100/1000 Ethernet, Firewire, DVI, HDMI, S-ATA, DisplayPort • Mobile HDMI Link, MDDI, MIPI, SWP / NFC

Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode
Summary of Features:
- • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs) • Maximum working voltage: VRWM ±5.5 V • Extremely low capacitance: CL = 0.2 pF (typical) • Low clamping voltage: VCL = 20 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.43 x 0.23 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package
Target Applications:
- • USB 3.0, 10/100/1000 Ethernet, Firewire, DVI, HDMI, S-ATA, DisplayPort • Mobile HDMI Link, MDDI, MIPI, SWP / NFC

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD119-B1-W01005
Product Name Low Capacitance ESD Devices
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 2.5 amps
Unlock Full Specs
to access all available technical data