SCHURTER Inc Fuses 0034.5626.11

Description
8A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
8A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-1924-ND - DigiKey
Thief River Falls, MN, United States
8A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

8A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Smd-Fst 5X20 Fuse T 8A L 250V Ac Schurter - 50H2206 - Newark, An Avnet Company
Chicago, IL, United States
Smd-Fst 5X20 Fuse T 8A L 250V Ac Schurter
50H2206
Smd-Fst 5X20 Fuse T 8A L 250V Ac Schurter 50H2206
SMD-FST 5x20 Fuse T 8A L 250V AC

SMD-FST 5x20 Fuse T 8A L 250V AC

Supplier's Site Datasheet
Circuit Protection - Fuses - 0034.5626.11 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.5626.11
Circuit Protection - Fuses 0034.5626.11
FUSE GLASS 8A 250VAC 5X20MM

FUSE GLASS 8A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-1924-ND 50H2206 0034.5626.11
Product Name Fuses Smd-Fst 5X20 Fuse T 8A L 250V Ac Schurter Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data