Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PALLETS
SCHOELLER ARCA SYSTEMS, INC.
3303.004 -- BIPP 1208 L LISA WITH RUBBER PADS & RFID
Schoeller Arca Systems, Inc.
BiPP 1208 L LISA with rubber pads & RFID
3303.004
Description
BiPP 1208 L LISA with rubber pads & RFID
Schoeller Arca Systems, Inc.
Done
Description
BiPP 1208 L LISA with rubber pads & RFID
Suppliers
Company
Product
Description
Supplier Links
Schoeller Arca Systems, Inc.
Skokie, IL, USA
BiPP 1208 L LISA with rubber pads & RFID
3303.004
BiPP 1208 L LISA with rubber pads & RFID
3303.004
BiPP 1208 L LISA with rubber pads & RFID
BiPP 1208 L LISA with rubber pads & RFID
Supplier's Site
Technical Specifications
Schoeller Arca Systems, Inc.
Product Category
Pallets
Product Number
3303.004
Product Name
BiPP 1208 L LISA with rubber pads & RFID
Size
800x1000
Unlock Full Specs
to access all available technical data
Similar Products
New Pig Corporation
PIG® Heavy-Duty 4-Drum Poly Spill Containment Pallet
PAK672
Specs
Size
62.5" W x 62.5" L x 8.75" H
Pallet Weight
140 lbs (63.49 kg)
Fork Tine Entry
Four way fork tine entry.
View Details
Armstrong Brands, Inc.
Foam Pallets
Specs
Pallet Weight
6 lbs (2.72 kg)
Pallet Jack Entry
Four-way pallet jack entry.
Fork Tine Entry
Four way fork tine entry.
View Details
Greystone Logistics, LLC
Beverage Pallets, 4 way
GS.37.37.6R0
Specs
Size
37"x37"
Pallet Weight
46 lbs (20.86 kg)
Pallet Jack Entry
Four-way pallet jack entry.
View Details
TransPak
48" x 32" x 5 1/2" - Industrial Plastic Pallet
CPP210
Specs
Size
48" x 32"
Pallet Weight
20 lbs (9.07 kg)
View Details