Schneider Electric Switch, COMPACT, BODY, METAL, 1 NO-1 NCCONTACTS, Snap Action ZCD21

Description
More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts. Features: Plastic or Metal Enclosure Options Distance Between Mounting Holes: 20 mm Sealing: IP66 and IP67, When Properly Assembled Body Dimensions (W × D × H, mm): 30 × 30 × 73 For A Complete Switch: 1. Choose the Body and Contact Configuration 2. For the Compact Body, Choose a Cable Gland 3. Select the Operating Head 4. Select a Lever, if Required
Description
More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts. Features: Plastic or Metal Enclosure Options Distance Between Mounting Holes: 20 mm Sealing: IP66 and IP67, When Properly Assembled Body Dimensions (W × D × H, mm): 30 × 30 × 73 For A Complete Switch: 1. Choose the Body and Contact Configuration 2. For the Compact Body, Choose a Cable Gland 3. Select the Operating Head 4. Select a Lever, if Required

Suppliers

Company
Product
Description
Supplier Links
Switch, COMPACT, BODY, METAL, 1 NO-1 NCCONTACTS, Snap Action - 70006941 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, COMPACT, BODY, METAL, 1 NO-1 NCCONTACTS, Snap Action
70006941
Switch, COMPACT, BODY, METAL, 1 NO-1 NCCONTACTS, Snap Action 70006941
More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts. Features: Plastic or Metal Enclosure Options Distance Between Mounting Holes: 20 mm Sealing: IP66 and IP67, When Properly Assembled Body Dimensions (W × D × H, mm): 30 × 30 × 73 For A Complete Switch: 1. Choose the Body and Contact Configuration 2. For the Compact Body, Choose a Cable Gland 3. Select the Operating Head 4. Select a Lever, if Required

More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts.
Features:

  • Plastic or Metal Enclosure Options
  • Distance Between Mounting Holes: 20 mm
  • Sealing: IP66 and IP67, When Properly Assembled
  • Body Dimensions (W × D × H, mm): 30 × 30 × 73
    For A Complete Switch:
    1. Choose the Body and Contact Configuration
    2. For the Compact Body, Choose a Cable Gland
    3. Select the Operating Head
    4. Select a Lever, if Required
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Snap Action Switches
Product Number 70006941
Product Name Switch, COMPACT, BODY, METAL, 1 NO-1 NCCONTACTS, Snap Action
Actuator Style Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - D2F-L20-D-ND - DigiKey
Specs
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Snap Action Switches - K1022661 - TE Connectivity
Specs
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Quick Connect Terminal
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details