Aratas America LLC Snap Action, Limit Switches D2F-L20-D

Description
SWITCH SNAP ACTION SPDT
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - D2F-L20-D-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
D2F-L20-D-ND
Snap Action, Limit Switches D2F-L20-D-ND
SWITCH SNAP ACTION SPDT

SWITCH SNAP ACTION SPDT

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-L20-D
Basic / Snap Action Switches D2F-L20-D
Basic / Snap Action Switches Subminiature Basic Switch

Basic / Snap Action Switches Subminiature Basic Switch

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number D2F-L20-D-ND D2F-L20-D
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Standards and Certifications RoHS RoHS
Operating Temp -13 to 149 F (-25 to 65 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Mechanical Life 1.00E6 #
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL053FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 8046192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details