TE Connectivity Snap Action Switches K1022661

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Industry Standards IP Rating : IP40 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Plunger Switch Connection Type : Quick Connect Terminal Switch Style : Micro
Request a Quote
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Industry Standards IP Rating : IP40 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Plunger Switch Connection Type : Quick Connect Terminal Switch Style : Micro
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1022661 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1022661
Snap Action Switches K1022661
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Industry Standards IP Rating : IP40 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Plunger Switch Connection Type : Quick Connect Terminal Switch Style : Micro

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw

Industry Standards


  • IP Rating : IP40

Mechanical Attachment


  • Snap Action Switch Mounting Angle : Vertical

Product Type Features


  • Actuator Style : Plunger
  • Switch Connection Type : Quick Connect Terminal
  • Switch Style : Micro
Buy Now

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1022661
Product Name Snap Action Switches
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-1825043-3 - TE Connectivity
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Base Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2351444-4 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Snap Action, Limit Switches - A109341-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Snap Action Switches - 1-2435262-0 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details